Hammond Electronics, Inc. Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond PJ18168L

Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:467mm; External Width - Metric:417mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:467mm; External Width - Metric:417mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond - 50F8469 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
50F8469
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond 50F8469
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:467mm; External Width - Metric:417mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:467mm; External Width - Metric:417mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8469
Product Name Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 18.39 inch (467 mm)
Width 16.42 inch (417 mm)
Depth 8.15 inch (207 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414C4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers