Hammond Electronics, Inc. Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond PJ12106L

Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:308.1mm; External Width - Metric:261mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:308.1mm; External Width - Metric:261mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond - 50F8466 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
50F8466
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond 50F8466
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:308.1mm; External Width - Metric:261mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:308.1mm; External Width - Metric:261mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Fibreglass, 261Mm X 156Mm X 261Mm Rohs Compliant Hammond - 25AJ2662 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Fibreglass, 261Mm X 156Mm X 261Mm Rohs Compliant Hammond
25AJ2662
Enclosure, Fibreglass, 261Mm X 156Mm X 261Mm Rohs Compliant Hammond 25AJ2662
ENCLOSURE, FIBREGLASS, 261Mm x 156Mm x 261MM ROHS COMPLIANT: YES

ENCLOSURE, FIBREGLASS, 261Mm x 156Mm x 261MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50F8466 25AJ2662
Product Name Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond Enclosure, Fibreglass, 261Mm X 156Mm X 261Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures
Length 12.13 inch (308 mm)
Width 10.28 inch (261 mm)
Depth 6.14 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4634 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
TK Series Enclosures - 106-506 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers