Hammond Electronics, Inc. Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond PJ12106H

Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:308.1mm; External Width - Metric:261mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:308.1mm; External Width - Metric:261mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond fiberglass enclosure (part number 50F8474) is designed for use in various applications, including instrument enclosures, electrical junction boxes, and control housings. It features a molded fiberglass polyester construction with a gray finish, providing durability and resistance to corrosion and UV exposure. The enclosure is rated for IP66, ensuring protection against dust and water ingress, making it suitable for wet environments. Operating temperature ranges from -40°C to 130°C (-40°F to 266°F), allowing for versatility in different conditions. The enclosure includes a lift-off cover or hinged door secured with captive stainless steel screws, and it comes with a captive oil-resistant gasket for a positive seal. It also features 10-32 threaded brass inserts for mounting options and includes stainless steel mounting brackets and hardware. This enclosure complies with multiple standards, including UL and CSA ratings, making it a reliable choice for engineers seeking robust protection for their equipment.

Datasheet Summary
Powered by GS/AI

The Hammond fiberglass enclosure (part number 50F8474) is designed for use in various applications, including instrument enclosures, electrical junction boxes, and control housings. It features a molded fiberglass polyester construction with a gray finish, providing durability and resistance to corrosion and UV exposure. The enclosure is rated for IP66, ensuring protection against dust and water ingress, making it suitable for wet environments. Operating temperature ranges from -40°C to 130°C (-40°F to 266°F), allowing for versatility in different conditions. The enclosure includes a lift-off cover or hinged door secured with captive stainless steel screws, and it comes with a captive oil-resistant gasket for a positive seal. It also features 10-32 threaded brass inserts for mounting options and includes stainless steel mounting brackets and hardware. This enclosure complies with multiple standards, including UL and CSA ratings, making it a reliable choice for engineers seeking robust protection for their equipment.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond - 50F8474 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
50F8474
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond 50F8474
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:308.1mm; External Width - Metric:261mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:308.1mm; External Width - Metric:261mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8474
Product Name Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 12.13 inch (308 mm)
Width 10.28 inch (261 mm)
Depth 6.14 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers