Hammond Electronics, Inc. Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond PJ1086L

Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:257.3mm; External Width - Metric:210mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:257.3mm; External Width - Metric:210mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond - 50F8465 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
50F8465
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond 50F8465
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:257.3mm; External Width - Metric:210mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:257.3mm; External Width - Metric:210mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Fibreglass, 210Mm X 156Mm X 210Mm Rohs Compliant Hammond - 25AJ2661 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Fibreglass, 210Mm X 156Mm X 210Mm Rohs Compliant Hammond
25AJ2661
Enclosure, Fibreglass, 210Mm X 156Mm X 210Mm Rohs Compliant Hammond 25AJ2661
ENCLOSURE, FIBREGLASS, 210Mm x 156Mm x 210MM ROHS COMPLIANT: YES

ENCLOSURE, FIBREGLASS, 210Mm x 156Mm x 210MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50F8465 25AJ2661
Product Name Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond Enclosure, Fibreglass, 210Mm X 156Mm X 210Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures
Length 10.13 inch (257 mm)
Width 8.27 inch (210 mm)
Depth 6.14 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHO10LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers