Hammond Electronics, Inc. Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond PHW24208

Description
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:686mm; External Width - Metric:539mm; External Depth - Metric:251mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:686mm; External Width - Metric:539mm; External Depth - Metric:251mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond - 50H5031 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond
50H5031
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond 50H5031
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:686mm; External Width - Metric:539mm; External Depth - Metric:251mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:686mm; External Width - Metric:539mm; External Depth - Metric:251mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5031
Product Name Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond
Length 27.01 inch (686 mm)
Width 21.22 inch (539 mm)
Depth 9.88 inch (251 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details