Hammond Electronics, Inc. Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Hammond PHC50LGA

Description
ISOLATION TRANSFORMER, 24V, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:-; Current Rating:2.08A; Transformer Terminals:-; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 24V, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:-; Current Rating:2.08A; Transformer Terminals:-; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Hammond - 50H5019 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Hammond
50H5019
Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Hammond 50H5019
ISOLATION TRANSFORMER, 24V, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:-; Current Rating:2.08A; Transformer Terminals:-; Isolation Voltage:- RoHS Compliant: Yes

ISOLATION TRANSFORMER, 24V, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:-; Current Rating:2.08A; Transformer Terminals:-; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H5019
Product Name Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CST Series Low Frequency Current Sense Transformers - CST-1010 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Power Rating (VA) 0.0969 VA
View Details
5 suppliers