Hammond Electronics, Inc. Transformer, Isolation, 600V, 25Va; Chassis Mount Transformer Type Hammond PHC25AGA

Description
TRANSFORMER, ISOLATION, 600V, 25VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:-; Current Rating:1.04A; Transformer Terminals:-; Isolation Voltage:- RoHS Compliant: Yes
Description
TRANSFORMER, ISOLATION, 600V, 25VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:-; Current Rating:1.04A; Transformer Terminals:-; Isolation Voltage:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 600V, 25Va; Chassis Mount Transformer Type Hammond - 50H5012 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 600V, 25Va; Chassis Mount Transformer Type Hammond
50H5012
Transformer, Isolation, 600V, 25Va; Chassis Mount Transformer Type Hammond 50H5012
TRANSFORMER, ISOLATION, 600V, 25VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:-; Current Rating:1.04A; Transformer Terminals:-; Isolation Voltage:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 600V, 25VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:-; Current Rating:1.04A; Transformer Terminals:-; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H5012
Product Name Transformer, Isolation, 600V, 25Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A13-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 2000 VA
View Details
Transformers - Audio Transformers - Signal Level - 108E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details