Hammond Electronics, Inc. Fan Filter Media; Filter Material Hammond PFF5000

Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:325mm; Product Range:-; Accessory Type:Replacement Filter; Colour:White; External Height:280mm; External Width:280mm; Fan Size:325mm; Material:Synthetic Fiber RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:325mm; Product Range:-; Accessory Type:Replacement Filter; Colour:White; External Height:280mm; External Width:280mm; Fan Size:325mm; Material:Synthetic Fiber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Filter Material Hammond - 01C0543 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Filter Material Hammond
01C0543
Fan Filter Media; Filter Material Hammond 01C0543
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:325mm; Product Range:-; Accessory Type:Replacement Filter; Colour:White; External Height:280mm; External Width:280mm; Fan Size:325mm; Material:Synthetic Fiber RoHS Compliant: Yes

FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:325mm; Product Range:-; Accessory Type:Replacement Filter; Colour:White; External Height:280mm; External Width:280mm; Fan Size:325mm; Material:Synthetic Fiber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 01C0543
Product Name Fan Filter Media; Filter Material Hammond
Filter Medium Material Synthetic Fiber; Synthetic Fibre
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 512651 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details