Hammond Electronics, Inc. Fan Filter Media; Filter Material Hammond PFF2000

Description
FAN FILTER MEDIA; Filter Material:PET (Polyester) Fibre; Fan Frame Size:115mm; Product Range:Replacement Filters PFF Series; Accessory Type:Replacement Filter; Body Material:Self-exteng uishing synthetic fibers; Colour:White RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Filter Material:PET (Polyester) Fibre; Fan Frame Size:115mm; Product Range:Replacement Filters PFF Series; Accessory Type:Replacement Filter; Body Material:Self-exteng uishing synthetic fibers; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Filter Material Hammond - 01C0536 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Filter Material Hammond
01C0536
Fan Filter Media; Filter Material Hammond 01C0536
FAN FILTER MEDIA; Filter Material:PET (Polyester) Fibre; Fan Frame Size:115mm; Product Range:Replacement Filters PFF Series; Accessory Type:Replacement Filter; Body Material:Self-exteng uishing synthetic fibers; Colour:White RoHS Compliant: Yes

FAN FILTER MEDIA; Filter Material:PET (Polyester) Fibre; Fan Frame Size:115mm; Product Range:Replacement Filters PFF Series; Accessory Type:Replacement Filter; Body Material:Self-extenguishing synthetic fibers; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 01C0536
Product Name Fan Filter Media; Filter Material Hammond
Filter Medium Material Polyester; PET (Polyester) Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Monofilament Filter Bag (NMS) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Nylon; PA66
Filtration Grade 15.00 to 800.00 µm (0.5906 to 31.5 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 512736 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details