Hammond Electronics, Inc. Exhaust Filter, Fan, Black; For Use With Hammond PFA20000BK

Description
EXHAUST FILTER, FAN, BLACK; For Use With:Hammond PF22000 Series Filter Fans; Fan Frame Size:145mm; Fixing Centers:125mm; Guard Material:Thermoplast ic; Filter Material:Plastic; Product Range:PF GEN4 Series RoHS Compliant: Yes
Datasheet
Description
EXHAUST FILTER, FAN, BLACK; For Use With:Hammond PF22000 Series Filter Fans; Fan Frame Size:145mm; Fixing Centers:125mm; Guard Material:Thermoplast ic; Filter Material:Plastic; Product Range:PF GEN4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhaust Filter, Fan, Black; For Use With Hammond - 51R3269 - Newark, An Avnet Company
Chicago, IL, United States
Exhaust Filter, Fan, Black; For Use With Hammond
51R3269
Exhaust Filter, Fan, Black; For Use With Hammond 51R3269
EXHAUST FILTER, FAN, BLACK; For Use With:Hammond PF22000 Series Filter Fans; Fan Frame Size:145mm; Fixing Centers:125mm; Guard Material:Thermoplast ic; Filter Material:Plastic; Product Range:PF GEN4 Series RoHS Compliant: Yes

EXHAUST FILTER, FAN, BLACK; For Use With:Hammond PF22000 Series Filter Fans; Fan Frame Size:145mm; Fixing Centers:125mm; Guard Material:Thermoplastic; Filter Material:Plastic; Product Range:PF GEN4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 51R3269
Product Name Exhaust Filter, Fan, Black; For Use With Hammond
Filter Medium Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 512550 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details