Hammond Electronics, Inc. Exhaust Filter, Pfag4 Series 4Th Generation Fan; For Use With Hammond PFA10000LG

Description
EXHAUST FILTER, PFAG4 SERIES 4TH GENERATION FAN; For Use With:PFAG4 Series 4th Generation Fans; Fan Frame Size:-; Fixing Centers:-; Guard Material:-; Filter Material:Plastic; Product Range:- RoHS Compliant: Yes
Description
EXHAUST FILTER, PFAG4 SERIES 4TH GENERATION FAN; For Use With:PFAG4 Series 4th Generation Fans; Fan Frame Size:-; Fixing Centers:-; Guard Material:-; Filter Material:Plastic; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Exhaust Filter, Pfag4 Series 4th Generation Fan, is designed for use with Hammond's PFAG4 series fans. It features a patented "Click & Fit" design that allows for hardware-free installation, enhancing ease of use. The filter is constructed from heat-resistant ABS-FR plastic, which is UL 94 VO fire approved, ensuring durability and safety. It maintains a UL Tested NEMA Type 12 seal against enclosures and is UL Recognized to UL 508a, category NITW2/8. The filtration efficiency of the filters in this series ranges from 0.88% to 0.91%, depending on the specific model. This product is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Exhaust Filter, Pfag4 Series 4th Generation Fan, is designed for use with Hammond's PFAG4 series fans. It features a patented "Click & Fit" design that allows for hardware-free installation, enhancing ease of use. The filter is constructed from heat-resistant ABS-FR plastic, which is UL 94 VO fire approved, ensuring durability and safety. It maintains a UL Tested NEMA Type 12 seal against enclosures and is UL Recognized to UL 508a, category NITW2/8. The filtration efficiency of the filters in this series ranges from 0.88% to 0.91%, depending on the specific model. This product is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Exhaust Filter, Pfag4 Series 4Th Generation Fan; For Use With Hammond - 51R3268 - Newark, An Avnet Company
Chicago, IL, United States
Exhaust Filter, Pfag4 Series 4Th Generation Fan; For Use With Hammond
51R3268
Exhaust Filter, Pfag4 Series 4Th Generation Fan; For Use With Hammond 51R3268
EXHAUST FILTER, PFAG4 SERIES 4TH GENERATION FAN; For Use With:PFAG4 Series 4th Generation Fans; Fan Frame Size:-; Fixing Centers:-; Guard Material:-; Filter Material:Plastic; Product Range:- RoHS Compliant: Yes

EXHAUST FILTER, PFAG4 SERIES 4TH GENERATION FAN; For Use With:PFAG4 Series 4th Generation Fans; Fan Frame Size:-; Fixing Centers:-; Guard Material:-; Filter Material:Plastic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 51R3268
Product Name Exhaust Filter, Pfag4 Series 4Th Generation Fan; For Use With Hammond
Filter Medium Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Water Filter Cartridges - 2755950 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details