Hammond Electronics, Inc. Filterfan, 10 W/deg C, 24V, 2W, Ip55; Product Range Hammond PF11000T12LG24

Description
FILTERFAN, 10 W/DEG C, 24V, 2W, IP55; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:10W/°C; External Height - Metric:109mm; External Width - Metric:109mm; External Depth - Metric:53mm RoHS Compliant: Yes
Datasheet
Description
FILTERFAN, 10 W/DEG C, 24V, 2W, IP55; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:10W/°C; External Height - Metric:109mm; External Width - Metric:109mm; External Depth - Metric:53mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filterfan, 10 W/deg C, 24V, 2W, Ip55; Product Range Hammond - 51R3289 - Newark, An Avnet Company
Chicago, IL, United States
Filterfan, 10 W/deg C, 24V, 2W, Ip55; Product Range Hammond
51R3289
Filterfan, 10 W/deg C, 24V, 2W, Ip55; Product Range Hammond 51R3289
FILTERFAN, 10 W/DEG C, 24V, 2W, IP55; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:10W/°C; External Height - Metric:109mm; External Width - Metric:109mm; External Depth - Metric:53mm RoHS Compliant: Yes

FILTERFAN, 10 W/DEG C, 24V, 2W, IP55; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:10W/°C; External Height - Metric:109mm; External Width - Metric:109mm; External Depth - Metric:53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 51R3289
Product Name Filterfan, 10 W/deg C, 24V, 2W, Ip55; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details