Hammond Electronics, Inc. Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond PCJ664LF

Description
ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:170.7mm; External Depth - Metric:131.8mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:170.7mm; External Depth - Metric:131.8mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond - 85W2684 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond
85W2684
Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond 85W2684
ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:170.7mm; External Depth - Metric:131.8mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:165.1mm; External Width - Metric:170.7mm; External Depth - Metric:131.8mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85W2684
Product Name Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond
Length 6.5 inch (165 mm)
Width 6.72 inch (171 mm)
Depth 5.19 inch (132 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers