Hammond Electronics, Inc. Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond PCJ14126LF

Description
ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:368.3mm; External Width - Metric:323.1mm; External Depth - Metric:182.6mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:368.3mm; External Width - Metric:323.1mm; External Depth - Metric:182.6mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond - 69W0986 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond
69W0986
Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond 69W0986
ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:368.3mm; External Width - Metric:323.1mm; External Depth - Metric:182.6mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:368.3mm; External Width - Metric:323.1mm; External Depth - Metric:182.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 69W0986
Product Name Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond
Length 14.5 inch (368 mm)
Width 12.72 inch (323 mm)
Depth 7.19 inch (183 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers