Hammond Electronics, Inc. Top Panel, 13.94 X 19, Steel; Panel Type Hammond PBRS19014BK2

Description
TOP PANEL, 13.94" X 19", STEEL; Panel Type:Top Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 1564A2BK1 Frame; External Height - Metric:354mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
TOP PANEL, 13.94" X 19", STEEL; Panel Type:Top Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 1564A2BK1 Frame; External Height - Metric:354mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Panel, 13.94 X 19, Steel; Panel Type Hammond - 50H4995 - Newark, An Avnet Company
Chicago, IL, United States
Top Panel, 13.94 X 19, Steel; Panel Type Hammond
50H4995
Top Panel, 13.94 X 19, Steel; Panel Type Hammond 50H4995
TOP PANEL, 13.94" X 19", STEEL; Panel Type:Top Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 1564A2BK1 Frame; External Height - Metric:354mm; External Width - Metric:483mm RoHS Compliant: Yes

TOP PANEL, 13.94" X 19", STEEL; Panel Type:Top Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 1564A2BK1 Frame; External Height - Metric:354mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4995
Product Name Top Panel, 13.94 X 19, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details