Hammond Electronics, Inc. Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond PBPS19031LG2

Description
RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond - 05R6273 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond
05R6273
Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond 05R6273
RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6273
Product Name Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details