Hammond Electronics, Inc. Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond PBPS19031GY2

Description
RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond - 50H4994 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond
50H4994
Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond 50H4994
RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4994
Product Name Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 7870339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 19.69 inch (500 mm)
View Details
Closed shelving - SRE2032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details