Hammond Electronics, Inc. Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond PBPS19031BK2

Description
RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond - 83F9017 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond
83F9017
Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond 83F9017
RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 31.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9017
Product Name Rack Panel, 31.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details