Hammond Electronics, Inc. Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond PBPS19029LG2

Description
RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Description
RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Panel, part number 05R6272, measures 29.75 inches in height and 19 inches in width, designed for standard 19-inch racks. It is constructed from 14-gauge steel, ensuring durability and strength. This panel is categorized as a 17U unit, providing ample space for installation in unused rack slots. It features a smooth powder paint finish and is RoHS compliant, indicating it meets environmental standards. The panel is manufactured in North America and is intended to improve cooling efficiency and prevent air re-circulation within the rack system.

Datasheet Summary
Powered by GS/AI

The Rack Panel, part number 05R6272, measures 29.75 inches in height and 19 inches in width, designed for standard 19-inch racks. It is constructed from 14-gauge steel, ensuring durability and strength. This panel is categorized as a 17U unit, providing ample space for installation in unused rack slots. It features a smooth powder paint finish and is RoHS compliant, indicating it meets environmental standards. The panel is manufactured in North America and is intended to improve cooling efficiency and prevent air re-circulation within the rack system.

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond - 05R6272 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond
05R6272
Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond 05R6272
RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6272
Product Name Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details