Hammond Electronics, Inc. Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond PBPS19029BK2

Description
RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond - 83F9015 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond
83F9015
Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond 83F9015
RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9015
Product Name Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Rack Rails - 1953222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details