Hammond Electronics, Inc. Rack Panel, 28Inx19In, Steel; Panel Type Hammond PBPS19028GY2

Description
RACK PANEL, 28INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 28INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 28Inx19In, Steel; Panel Type Hammond - 50H4992 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 28Inx19In, Steel; Panel Type Hammond
50H4992
Rack Panel, 28Inx19In, Steel; Panel Type Hammond 50H4992
RACK PANEL, 28INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 28INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4992
Product Name Rack Panel, 28Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2262988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details