Hammond Electronics, Inc. Rack Panel, 28Inx19In, Steel; Panel Type Hammond PBPS19028BK2

Description
RACK PANEL, 28INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 28INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 28Inx19In, Steel; Panel Type Hammond - 83F9013 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 28Inx19In, Steel; Panel Type Hammond
83F9013
Rack Panel, 28Inx19In, Steel; Panel Type Hammond 83F9013
RACK PANEL, 28INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 28INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:711mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9013
Product Name Rack Panel, 28Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details