Hammond Electronics, Inc. Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond PBPS19026LG2

Description
RACK PANEL, 26.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 26.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond - 05R6270 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond
05R6270
Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond 05R6270
RACK PANEL, 26.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 26.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6270
Product Name Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details