Hammond Electronics, Inc. Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond PBPS19026BK2

Description
RACK PANEL, 26.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 26.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond - 83F9011 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond
83F9011
Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond 83F9011
RACK PANEL, 26.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 26.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:15U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:667mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9011
Product Name Rack Panel, 26.25Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details