Hammond Electronics, Inc. Rack Panel, 24.5Inx19In, Steel; Panel Type Hammond PBPS19024BK2

Description
RACK PANEL, 24.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 24.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 24.5Inx19In, Steel; Panel Type Hammond - 83F9009 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 24.5Inx19In, Steel; Panel Type Hammond
83F9009
Rack Panel, 24.5Inx19In, Steel; Panel Type Hammond 83F9009
RACK PANEL, 24.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 24.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:622mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9009
Product Name Rack Panel, 24.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 8820 lbs (4000 kg)
Depth 35.04 inch (890 mm)
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details