Hammond Electronics, Inc. Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond PBPS19022LG2

Description
RACK PANEL, 22.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 22.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond - 05R6268 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond
05R6268
Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond 05R6268
RACK PANEL, 22.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 22.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6268
Product Name Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details