Hammond Electronics, Inc. Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond PBPS19022GY2

Description
RACK PANEL, 22.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 22.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond - 92B3623 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond
92B3623
Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond 92B3623
RACK PANEL, 22.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 22.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:13U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:578mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 92B3623
Product Name Rack Panel, 22.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details