Hammond Electronics, Inc. Rack Panel, 21Inx19In, Steel; Panel Type Hammond PBPS19021BK2

Description
RACK PANEL, 21INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:533mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 21INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:533mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 21Inx19In, Steel; Panel Type Hammond - 83F9005 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 21Inx19In, Steel; Panel Type Hammond
83F9005
Rack Panel, 21Inx19In, Steel; Panel Type Hammond 83F9005
RACK PANEL, 21INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:533mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 21INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:12U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:533mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9005
Product Name Rack Panel, 21Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details