Hammond Electronics, Inc. Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond PBPS19019LG2

Description
RACK PANEL, 19.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 19.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond - 05R6266 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond
05R6266
Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond 05R6266
RACK PANEL, 19.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 19.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6266
Product Name Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Closed shelving - SRE3026 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details