Hammond Electronics, Inc. Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond PBPS19019BK2

Description
RACK PANEL, 19.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 19.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond - 83F9003 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond
83F9003
Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond 83F9003
RACK PANEL, 19.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 19.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:11U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:489mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9003
Product Name Rack Panel, 19.25Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Mobile shelving & Mini-Racking - SRE4507SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details