Hammond Electronics, Inc. Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond PBPS19017GY2

Description
RACK PANEL, 17.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 17.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond - 24C8700 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond
24C8700
Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond 24C8700
RACK PANEL, 17.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 17.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 24C8700
Product Name Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details