Hammond Electronics, Inc. Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond PBPS19017BK2

Description
RACK PANEL, 17.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 17.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond - 83F9001 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond
83F9001
Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond 83F9001
RACK PANEL, 17.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 17.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:445mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9001
Product Name Rack Panel, 17.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2559008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 6615 lbs (3000 kg)
Depth 43.31 inch (1100 mm)
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details