Hammond Electronics, Inc. Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond PBPS19015LG2

Description
RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Description
RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Panel, part number 05R6264, measures 15.75 inches in height and 19 inches in width, designed to fit standard 19-inch racks. It is constructed from 14-gauge steel, providing durability and strength. This panel is intended for use in unused rack spaces, enhancing cooling efficiency and preventing air recirculation. The product is finished with a smooth powder paint and is RoHS compliant, indicating it meets environmental standards. It is manufactured in North America, ensuring quality control. The panel is suitable for installations requiring a 9U height, making it a versatile option for various rack configurations.

Datasheet Summary
Powered by GS/AI

The Rack Panel, part number 05R6264, measures 15.75 inches in height and 19 inches in width, designed to fit standard 19-inch racks. It is constructed from 14-gauge steel, providing durability and strength. This panel is intended for use in unused rack spaces, enhancing cooling efficiency and preventing air recirculation. The product is finished with a smooth powder paint and is RoHS compliant, indicating it meets environmental standards. It is manufactured in North America, ensuring quality control. The panel is suitable for installations requiring a 9U height, making it a versatile option for various rack configurations.

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond - 05R6264 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond
05R6264
Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond 05R6264
RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6264
Product Name Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details