Hammond Electronics, Inc. Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond PBPS19015GY2

Description
RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond - 50H4989 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond
50H4989
Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond 50H4989
RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4989
Product Name Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 519396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 2646 lbs (1200 kg)
Depth 15.75 inch (400 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details