Hammond Electronics, Inc. Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond PBPS19015BK2

Description
RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond - 83F8999 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond
83F8999
Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond 83F8999
RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 15.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:9U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:400.1mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F8999
Product Name Rack Panel, 15.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details