Hammond Electronics, Inc. Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond PBPS19012LG2

Description
RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Description
RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Panel, part number 05R6262, is a 7U steel panel designed for standard 19-inch racks. It measures 12.25 inches in height and 19 inches in width, making it suitable for installation in unused rack space. Constructed from 14-gauge steel, this panel enhances cooling efficiency and prevents air recirculation within the rack. It features a smooth powder paint finish and is RoHS compliant, indicating it meets environmental standards. The panel is manufactured in North America and fits EIA-310-D compliant rails.

Datasheet Summary
Powered by GS/AI

The Rack Panel, part number 05R6262, is a 7U steel panel designed for standard 19-inch racks. It measures 12.25 inches in height and 19 inches in width, making it suitable for installation in unused rack space. Constructed from 14-gauge steel, this panel enhances cooling efficiency and prevents air recirculation within the rack. It features a smooth powder paint finish and is RoHS compliant, indicating it meets environmental standards. The panel is manufactured in North America and fits EIA-310-D compliant rails.

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond - 05R6262 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond
05R6262
Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond 05R6262
RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6262
Product Name Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 500550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details