Hammond Electronics, Inc. Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond PBPS19012GY2

Description
RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond - 50H4988 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond
50H4988
Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond 50H4988
RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4988
Product Name Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details