Hammond Electronics, Inc. Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond PBPS19010LG2

Description
RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond - 05R6261 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond
05R6261
Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond 05R6261
RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6261
Product Name Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE3020 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details