Hammond Electronics, Inc. Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond PBPS19010GY2

Description
RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond - 05C1994 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond
05C1994
Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond 05C1994
RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05C1994
Product Name Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details