Hammond Electronics, Inc. Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond PBPS19010BK2

Description
RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond - 83F8993 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond
83F8993
Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond 83F8993
RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 10.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:266.7mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F8993
Product Name Rack Panel, 10.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details