Hammond Electronics, Inc. Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond PBPS19008LG2

Description
RACK PANEL, 8.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:222.3mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 8.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:222.3mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond - 05R6260 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond
05R6260
Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond 05R6260
RACK PANEL, 8.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:222.3mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 8.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:222.3mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6260
Product Name Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details