Hammond Electronics, Inc. Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond PBPS19008GY2

Description
RACK PANEL, 8.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:222.3mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 8.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:222.3mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond - 30M9812 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond
30M9812
Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond 30M9812
RACK PANEL, 8.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:222.3mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 8.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:222.3mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 30M9812
Product Name Rack Panel, 8.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463393 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details