Hammond Electronics, Inc. Enclosure, Panel, 8.72Inx19In, Steel; Panel Type Hammond PBPS19008BK2

Description
ENCLOSURE, PANEL, 8.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PANEL, 8.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Panel, 8.72Inx19In, Steel; Panel Type Hammond - 96W3105 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Panel, 8.72Inx19In, Steel; Panel Type Hammond
96W3105
Enclosure, Panel, 8.72Inx19In, Steel; Panel Type Hammond 96W3105
ENCLOSURE, PANEL, 8.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm; External RoHS Compliant: Yes

ENCLOSURE, PANEL, 8.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm; External RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Panel, 8.72Inx19In, Steel; Panel Type Hammond - 83F8991 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Panel, 8.72Inx19In, Steel; Panel Type Hammond
83F8991
Enclosure, Panel, 8.72Inx19In, Steel; Panel Type Hammond 83F8991
ENCLOSURE, PANEL, 8.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221.5mm; External Width - Metric:483mm RoHS Compliant: Yes

ENCLOSURE, PANEL, 8.72INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:221.5mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96W3105
Product Name Enclosure, Panel, 8.72Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with sliding panels - SRE1C-DE750102 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details