Hammond Electronics, Inc. Rack Panel, 7Inx19In, Steel; Panel Type Hammond PBPS19007GY2

Description
RACK PANEL, 7INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:177.8mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 7INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:177.8mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 7Inx19In, Steel; Panel Type Hammond - 97B1411 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 7Inx19In, Steel; Panel Type Hammond
97B1411
Rack Panel, 7Inx19In, Steel; Panel Type Hammond 97B1411
RACK PANEL, 7INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:177.8mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 7INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:177.8mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97B1411
Product Name Rack Panel, 7Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details