Hammond Electronics, Inc. Panel, Steel, Black, 4U, Plain; Panel Type Hammond PBPS19007BK2

Description
PANEL, STEEL, BLACK, 4U, PLAIN; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes
Datasheet
Description
PANEL, STEEL, BLACK, 4U, PLAIN; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Steel, Black, 4U, Plain; Panel Type Hammond - 96W3104 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Steel, Black, 4U, Plain; Panel Type Hammond
96W3104
Panel, Steel, Black, 4U, Plain; Panel Type Hammond 96W3104
PANEL, STEEL, BLACK, 4U, PLAIN; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes

PANEL, STEEL, BLACK, 4U, PLAIN; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Panel, 6.97Inx19In, Steel; Panel Type Hammond - 83F8989 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Panel, 6.97Inx19In, Steel; Panel Type Hammond
83F8989
Enclosure, Panel, 6.97Inx19In, Steel; Panel Type Hammond 83F8989
ENCLOSURE, PANEL, 6.97INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

ENCLOSURE, PANEL, 6.97INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96W3104
Product Name Panel, Steel, Black, 4U, Plain; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details