Hammond Electronics, Inc. Rack Panel, 7, Steel; Panel Type Hammond PBPS19007BK

Description
RACK PANEL, 7", STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:177.8mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 7", STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:177.8mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 7, Steel; Panel Type Hammond - 24AC4481 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 7, Steel; Panel Type Hammond
24AC4481
Rack Panel, 7, Steel; Panel Type Hammond 24AC4481
RACK PANEL, 7", STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:177.8mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes

RACK PANEL, 7", STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:177.8mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 24AC4481
Product Name Rack Panel, 7, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details