Hammond Electronics, Inc. Enclosure, Panel, 5.22Inx19In, Steel; Panel Type Hammond PBPS19005BK2

Description
ENCLOSURE, PANEL, 5.22INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PANEL, 5.22INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Panel, 5.22Inx19In, Steel; Panel Type Hammond - 96W3103 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Panel, 5.22Inx19In, Steel; Panel Type Hammond
96W3103
Enclosure, Panel, 5.22Inx19In, Steel; Panel Type Hammond 96W3103
ENCLOSURE, PANEL, 5.22INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm; External RoHS Compliant: Yes

ENCLOSURE, PANEL, 5.22INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm; External RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Panel, 5.22Inx19In, Steel; Panel Type Hammond - 83F8987 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Panel, 5.22Inx19In, Steel; Panel Type Hammond
83F8987
Enclosure, Panel, 5.22Inx19In, Steel; Panel Type Hammond 83F8987
ENCLOSURE, PANEL, 5.22INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes

ENCLOSURE, PANEL, 5.22INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96W3103
Product Name Enclosure, Panel, 5.22Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Heavy and Bulk Storage Shelving -  - Borroughs Corporation
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details