Hammond Electronics, Inc. Rack Panel, 5.25, Steel; Panel Type Hammond PBPS19005BK

Description
RACK PANEL, 5.25", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:133.35mm; External Width - Metric:-; Product Range:PBPS Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 5.25", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:133.35mm; External Width - Metric:-; Product Range:PBPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 5.25, Steel; Panel Type Hammond - 98Y4238 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 5.25, Steel; Panel Type Hammond
98Y4238
Rack Panel, 5.25, Steel; Panel Type Hammond 98Y4238
RACK PANEL, 5.25", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:133.35mm; External Width - Metric:-; Product Range:PBPS Series RoHS Compliant: Yes

RACK PANEL, 5.25", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Hammond 19" Panel Racks; External Height - Metric:133.35mm; External Width - Metric:-; Product Range:PBPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 98Y4238
Product Name Rack Panel, 5.25, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details