Hammond Electronics, Inc. Cabinet Rack Front Panel; Panel Type Hammond PBPS19003GY2

Description
CABINET RACK FRONT PANEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:-; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK FRONT PANEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:-; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Front Panel; Panel Type Hammond - 96F5567 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Front Panel; Panel Type Hammond
96F5567
Cabinet Rack Front Panel; Panel Type Hammond 96F5567
CABINET RACK FRONT PANEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:-; External Height - Imperial:3.5" RoHS Compliant: Yes

CABINET RACK FRONT PANEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:-; External Height - Imperial:3.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96F5567
Product Name Cabinet Rack Front Panel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2228312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details