Hammond Electronics, Inc. Enclosure, Panel, 3.47Inx19In, Steel; Panel Type Hammond PBPS19003BK2

Description
ENCLOSURE, PANEL, 3.47INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PANEL, 3.47INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Panel, 3.47Inx19In, Steel; Panel Type Hammond - 83F8985 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Panel, 3.47Inx19In, Steel; Panel Type Hammond
83F8985
Enclosure, Panel, 3.47Inx19In, Steel; Panel Type Hammond 83F8985
ENCLOSURE, PANEL, 3.47INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes

ENCLOSURE, PANEL, 3.47INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Panel, 3.47Inx19In, Steel; Panel Type Hammond - 96W3102 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Panel, 3.47Inx19In, Steel; Panel Type Hammond
96W3102
Enclosure, Panel, 3.47Inx19In, Steel; Panel Type Hammond 96W3102
ENCLOSURE, PANEL, 3.47INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mm; External RoHS Compliant: Yes

ENCLOSURE, PANEL, 3.47INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F8985
Product Name Enclosure, Panel, 3.47Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details